Milwaukee Electric Tool Corporation Electric Impact Wrench 9092-20

Description
VARIABLE SPEED, REVERSIBLE, WITH CORD TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE
Datasheet
Description
VARIABLE SPEED, REVERSIBLE, WITH CORD TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 9092-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
9092-20
Electric Impact Wrench 9092-20
VARIABLE SPEED, REVERSIBLE, WITH CORD TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE
  • VARIABLE SPEED, REVERSIBLE, WITH CORD TYPE
  • 12-1/4 INCH L OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 7 AMPERE CURRENT RATING
  • 1800 RPM SPEED RATING
  • 315 LB-FT TORQUE RATING
  • 7/16 INCH HEX DRIVE SIZE
  • HEX QUICK CHANGE SOCKET RETAINER STYLE
  • 2600 IMPACTS PER MINUTE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 9092-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details