Milwaukee Electric Tool Corporation Electric Impact Wrench 2453-20

Description
CORDLESS, VARIABLE SPEED TYPE 6-1/2 INCH L OVERALL SIZE 0 TO 2650 RPM SPEED RATING 12 V BATTERY VOLTAGE 1200 LB-INCH TORQUE RATING 1/4 INCH HEX DRIVE SIZE HEX SOCKET RETAINER STYLE 3500 IMPACTS PER MINUTE M12 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE
Description
CORDLESS, VARIABLE SPEED TYPE 6-1/2 INCH L OVERALL SIZE 0 TO 2650 RPM SPEED RATING 12 V BATTERY VOLTAGE 1200 LB-INCH TORQUE RATING 1/4 INCH HEX DRIVE SIZE HEX SOCKET RETAINER STYLE 3500 IMPACTS PER MINUTE M12 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2453-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2453-20
Electric Impact Wrench 2453-20
CORDLESS, VARIABLE SPEED TYPE 6-1/2 INCH L OVERALL SIZE 0 TO 2650 RPM SPEED RATING 12 V BATTERY VOLTAGE 1200 LB-INCH TORQUE RATING 1/4 INCH HEX DRIVE SIZE HEX SOCKET RETAINER STYLE 3500 IMPACTS PER MINUTE M12 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE
  • CORDLESS, VARIABLE SPEED TYPE
  • 6-1/2 INCH L OVERALL SIZE
  • 0 TO 2650 RPM SPEED RATING
  • 12 V BATTERY VOLTAGE
  • 1200 LB-INCH TORQUE RATING
  • 1/4 INCH HEX DRIVE SIZE
  • HEX SOCKET RETAINER STYLE
  • 3500 IMPACTS PER MINUTE
  • M12 FUEL[TM] BRAND
  • INCLUDES (2) REDLITHIUM 2.0 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2453-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details