Milwaukee Electric Tool Corporation Electric Impact Wrench 2663-22

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2663-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2663-22
Electric Impact Wrench 2663-22
CORDLESS, HIGH TORQUE TYPE 8-7/8 INCH LENGTH OVERALL SIZE 450 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND CHARGING TIME 1 HOUR INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2663-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
  • CORDLESS, HIGH TORQUE TYPE
  • 8-7/8 INCH LENGTH OVERALL SIZE
  • 450 FOOT-POUND TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • FRICTION RING SOCKET RETAINER STYLE
  • 0 TO 2200 IMPACTS PER MINUTE
  • M18[TM] BRAND
  • CHARGING TIME 1 HOUR
  • INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2663-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE
  • BATTERY VOLTAGE (V) 18
  • SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Supplier's Site Datasheet
Electric Impact Wrench - 2663-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2663-22
Electric Impact Wrench 2663-22
CORDLESS, HIGH TORQUE TYPE 8-7/8 INCH LENGTH OVERALL SIZE 450 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND CHARGING TIME 1 HOUR INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2663-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
  • CORDLESS, HIGH TORQUE TYPE
  • 8-7/8 INCH LENGTH OVERALL SIZE
  • 450 FOOT-POUND TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • FRICTION RING SOCKET RETAINER STYLE
  • 0 TO 2200 IMPACTS PER MINUTE
  • M18[TM] BRAND
  • CHARGING TIME 1 HOUR
  • INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2663-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE
  • BATTERY VOLTAGE (V) 18
  • SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2663-22
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
 - 1229986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.8661 inch (22 mm)
Wrench Length 9.45 inch (240 mm)
View Details