Milwaukee Electric Tool Corporation Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| 10.3 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 3.95 POUND WEIGHT 750 WATT POWER RATING ELECTRIC GRINDER 12000 RPM SPEED RATING SMALL ANGLE,... | |
| 11 AMP CURRENT RATING 8.16 POUND WEIGHT ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE... | |
| 11 AMP CURRENT RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITH LOCK-ON... | |
| 11 AMP CURRENT RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITHOUT LOCK-ON... | |
| 11 AMPERE CURRENT RATING ANGLE GRINDER 11000 RPM SPEED RATING 5/8 INCH-11 TPI SPINDLE SIZE INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, OVERLOAD PROTECTION | |
| 11.8 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 6.52 POUND WEIGHT 825 WATT POWER RATING ELECTRIC GRINDER 10000 RPM SPEED RATING SMALL ANGLE,... | |
| 12.2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 2100 W POWER RATING ANGLE GRINDER 11000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI... | |
| 12.2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 2100 W POWER RATING ANGLE GRINDER 2800 TO 11000 RPM SPEED RATING WHEEL ITEM TYPE 5/8... | |
| 12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED... | |
| 12.2 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 2100 WATT POWER RATING ELECTRIC GRINDER 9000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE... | |
| 120 V INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 10-1/4 LB WEIGHT ELECTRIC GRINDER 7000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD... | |
| 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3130 W POWER RATING ANGLE GRINDER 6000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9... | |
| 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3130 W POWER RATING ANGLE GRINDER 6600 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9... | |
| 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 1400 WATT POWER RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI... | |
| 13-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 4.5 AMP CURRENT RATING 4.5 POUND WEIGHT ELECTRIC GRINDER 21000 RPM SPEED RATING DIE ITEM TYPE CORD TYPE FIXED... | |
| 14 INCH L OVERALL SIZE 28 VDC INPUT SUPPLY RATING CORDLESS GRINDER 8000 RPM SPEED RATING 5/8 INCH-11 TPI SPINDLE SIZE | |
| 14 INCH LENGTH OVERALL SIZE 28 VOLT DC INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT 8000 RPM SPEED RATING CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M28[TM]... | |
| 15 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 5.8 LB WEIGHT CORDLESS GRINDER 8500 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH OR... | |
| 15 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 5.8 LB WEIGHT POWER GRINDER 8500 RPM SPEED RATING CORDLESS, PADDLE SWITCH ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE NO-LOCK... | |
| 15 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 5.8 POUND WEIGHT ELECTRIC GRINDER TOOL KIT 8500 RPM SPEED RATING CORDLESS, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE... | |
| 15.25 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 6.1 LB WEIGHT BRAKING GRINDER 8500 RPM SPEED RATING PADDLE NO-LOCK ITEM TYPE M18[TM], FUEL[TM] BRAND INCLUDES (1) M18 FUEL... | |
| 15.6 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING 1400 W POWER RATING ANGLE GRINDER 11000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI... | |
| 18 V INPUT SUPPLY RATING CORDLESS GRINDER 9000 RPM SPEED RATING WHEEL ITEM TYPE ROUND WHEEL BELT/DISC/PAD DETAILS 4-1/2 INCH DIA BELT/DISC/PAD SIZE M18[TM] BRAND | |
| 18 VOLT INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M18[TM] BRAND SWITCH TYPE PADDLE KIT CONTENTS (2) LITHIUM-ION BATTERY, (1)... | |
| 18-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING POWER BAND FILE 2300 SFPM SPEED RATING 5/8 INCH-11 TPI SPINDLE SIZE INCLUDES (1) 1/2 INCH... | |
| 21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE, STRAIGHT, WHEEL ITEM TYPE 3/8... | |
| 21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 15 AMP CURRENT RATING 4.2 HP POWER RATING ELECTRIC GRINDER 6000 RPM SPEED RATING LARGE ANGLE, WHEEL, DOUBLE INSULATED... | |
| 21-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE ITEM TYPE SWITCH TYPE TRIGGER... | |
| 22 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 15 AMP CURRENT RATING 16.5 POUND WEIGHT ELECTRIC GRINDER 5500 RPM SPEED RATING DIE, STRAIGHT, WHEEL ITEM TYPE 5/8... |