Milwaukee Electric Tool Corporation Electric Impact Wrench 2663-20

Description
CORDLESS, HIGH TORQUE TYPE 8-7/8 INCH LENGTH OVERALL SIZE 450 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Datasheet
Description
CORDLESS, HIGH TORQUE TYPE 8-7/8 INCH LENGTH OVERALL SIZE 450 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2663-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2663-20
Electric Impact Wrench 2663-20
CORDLESS, HIGH TORQUE TYPE 8-7/8 INCH LENGTH OVERALL SIZE 450 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
  • CORDLESS, HIGH TORQUE TYPE
  • 8-7/8 INCH LENGTH OVERALL SIZE
  • 450 FOOT-POUND TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • FRICTION RING SOCKET RETAINER STYLE
  • 0 TO 2200 IMPACTS PER MINUTE
  • M18[TM] BRAND
  • INCLUDES (1) M18 1/2 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL)
  • BATTERY VOLTAGE (V) 18
  • SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2663-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details