Milwaukee Electric Tool Corporation Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| 17 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 0 TO 6000 RPM SPEED RATING DISC ITEM TYPE 5/8... | |
| 17 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI... | |
| 17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI... | |
| 17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI... | |
| 5-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 3 AMPERE CURRENT RATING POWER SANDER 14000 RPM SPEED RATING PAD ITEM TYPE 1/16 INCH DIAMETER OF ORBIT 4-1/4 INCH... | |
| 5-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 3 AMPERE CURRENT RATING POWER SANDER 7000 TO 12000 RPM SPEED RATING ORBIT ITEM TYPE 3/32 INCH DIAMETER OF ORBIT... |