Milwaukee Electric Tool Corporation Datasheets for Back-up Pads
Back-up pads and platens are used hold and/or support paper, fiber or film backed abrasive discs, sheets or belts
Back-up Pads: Learn more
| Product Name | Notes |
|---|---|
| 5 INCH SIZE SANDER USED WITH NUMBER OF HOLES 8 | |
| MOLDED RUBBER MATERIAL 7 INCH SIZE SANDER, POLISHER USED WITH | |
| POLYPROPYLENE MATERIAL 4-1/2 INCH DIAMETER SIZE 5/8 INCH-11 TPI MOUNTING SIZE ABRASIVE SANDING DISC USED WITH INCLUDES BACKING PAD AND DISC NUT, 30 TO 60 GRIT SANDING DISC SPEED RATING... | |
| POLYPROPYLENE MATERIAL 4-1/2 INCH SIZE 1/2 INCH-13 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT | |
| POLYPROPYLENE MATERIAL 4-1/2 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT | |
| POLYPROPYLENE MATERIAL 5 INCH SIZE 1/2 INCH-13 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT | |
| POLYPROPYLENE MATERIAL 5 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT | |
| POLYPROPYLENE MATERIAL 7 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 10000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT | |
| POLYPROPYLENE MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 8000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT | |
| SPIRAL TYPE RUBBER MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 6000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC,... |