Milwaukee Electric Tool Corporation ELECTRIC IMPACT WRENCH 2658-20

Description
CORDLESS TYPE 6 INCH LENGTH OVERALL SIZE 4.1 LB WEIGHT 167 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE SQUARE FRICTION RING ANVIL SOCKET RETAINER STYLE 3350 IMPACTS PER MINUTE INCLUDES (1) BELT CLIP WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY) BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 2450
Description
CORDLESS TYPE 6 INCH LENGTH OVERALL SIZE 4.1 LB WEIGHT 167 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE SQUARE FRICTION RING ANVIL SOCKET RETAINER STYLE 3350 IMPACTS PER MINUTE INCLUDES (1) BELT CLIP WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY) BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 2450

Suppliers

Company
Product
Description
Supplier Links
ELECTRIC IMPACT WRENCH - 2658-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
ELECTRIC IMPACT WRENCH
2658-20
ELECTRIC IMPACT WRENCH 2658-20
CORDLESS TYPE 6 INCH LENGTH OVERALL SIZE 4.1 LB WEIGHT 167 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE SQUARE FRICTION RING ANVIL SOCKET RETAINER STYLE 3350 IMPACTS PER MINUTE INCLUDES (1) BELT CLIP WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY) BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 2450
  • CORDLESS TYPE
  • 6 INCH LENGTH OVERALL SIZE
  • 4.1 LB WEIGHT
  • 167 LB-FT TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • SQUARE FRICTION RING ANVIL SOCKET RETAINER STYLE
  • 3350 IMPACTS PER MINUTE
  • INCLUDES (1) BELT CLIP
  • WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
  • BATTERY VOLTAGE (V) 18
  • SPEED RATING (RPM) 2450
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2658-20
Product Name ELECTRIC IMPACT WRENCH
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details