Milwaukee Electric Tool Corporation Datasheets for Shearing Machines (sheet metal)
Shearing machines (sheet metal) use a shearing or scissor-like action to cut metal into sheets or strips.
Shearing Machines (sheet metal): Learn more
| Product Name | Notes |
|---|---|
| 10-1/4 INCH 1 TO 2 INCH (LEFT), 1 INCH (RIGHT) MIN. CUTTING RADIUS 120 VAC/VDC INPUT SUPPLY RATING 4 AMPERE CURRENT RATING TOGGLE SWITCH TYPE 16 GAUGE FOR STEEL, 18... | |
| 10-1/4 INCH 3 TO 4 INCH (LEFT), 1 INCH (RIGHT) MIN. CUTTING RADIUS 120 VAC/VDC INPUT SUPPLY RATING 5 AMPERE CURRENT RATING TOGGLE SWITCH TYPE 14 GAUGE FOR STEEL, 16... | |
| 14-3/8 INCH 12 VOLT INPUT SUPPLY RATING 4.7 LB WEIGHT TWO-ACTION VARIABLE SPEED WITH REVERSE SWITCH TYPE 2 INCH FOR PVC CUTTING CAPACITY M12[TM] BRAND TORQUE RATING 1900 IN-LB BLADE... | |
| 14-3/8 INCH 12 VOLT INPUT SUPPLY RATING 4.7 POUND WEIGHT TWO-ACTION VARIABLE SPEED WITH REVERSE SWITCH TYPE 2 INCH FOR SCHEDULE 80 PVC CUTTING CAPACITY M12[TM] BRAND TORQUE RATING 1900... | |
| CORDLESS, DOUBLE CUT, 360 DEGREE ROTATING HEAD TYPE 15.2 INCH 3.9 POUND WEIGHT 18 GAUGE (STEEL), 20 GAUGE (STAINLESS STEEL) CUTTING CAPACITY M18[TM] BRAND BATTERY VOLTAGE 18 VOLT CUTTING DIAMETER... | |
| CORDLESS, DOUBLE CUT, 360 DEGREE ROTATING HEAD TYPE 17.3 INCH 5.5 LB WEIGHT 18 GAUGE (STEEL), 20 GAUGE (STAINLESS STEEL) CUTTING CAPACITY BATTERY VOLTAGE 18 VOLT CUTTING DIAMETER 6 INCLUDES... | |
| CORDLESS, SINGLE CUT, 360 DEGREE ROTATING HEAD TYPE 18.5 INCH 5.8 LB WEIGHT 18 GAUGE (STEEL), 20 GAUGE (STAINLESS STEEL) CUTTING CAPACITY BATTERY VOLTAGE 18 VOLT CUTTING DIAMETER 3 INCLUDES... | |
| SWIVEL HEAD TYPE 12-1/4 INCH 120 VAC INPUT SUPPLY RATING 6.8 AMPERE CURRENT RATING TRIGGER SWITCH TYPE 18 GAUGE FOR STEEL, 20 GAUGE FOR STAINLESS STEEL CUTTING CAPACITY 2500 STROKES... |