Milwaukee Electric Tool Corporation Electric Impact Wrench 2762-22

Description
VARIABLE SPEED TYPE 8-3/4 INCH L OVERALL SIZE 1200 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT (MODE 1), 600 LB-FT (MODE 2) TORQUE RATING 1/2 INCH DRIVE SIZE PIN SOCKET RETAINER STYLE 2300 IMPACTS PER MINUTE M18 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE
Description
VARIABLE SPEED TYPE 8-3/4 INCH L OVERALL SIZE 1200 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT (MODE 1), 600 LB-FT (MODE 2) TORQUE RATING 1/2 INCH DRIVE SIZE PIN SOCKET RETAINER STYLE 2300 IMPACTS PER MINUTE M18 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2762-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2762-22
Electric Impact Wrench 2762-22
VARIABLE SPEED TYPE 8-3/4 INCH L OVERALL SIZE 1200 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT (MODE 1), 600 LB-FT (MODE 2) TORQUE RATING 1/2 INCH DRIVE SIZE PIN SOCKET RETAINER STYLE 2300 IMPACTS PER MINUTE M18 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE
  • VARIABLE SPEED TYPE
  • 8-3/4 INCH L OVERALL SIZE
  • 1200 (MODE 1), 1700 (MODE 2) RPM SPEED RATING
  • 18 V BATTERY VOLTAGE
  • 350 LB-FT (MODE 1), 600 LB-FT (MODE 2) TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • PIN SOCKET RETAINER STYLE
  • 2300 IMPACTS PER MINUTE
  • M18 FUEL[TM] BRAND
  • INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2762-22
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Impact Wrenches - 126718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 1.06 inch (27 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details