Milwaukee Electric Tool Corporation Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| 27 TYPE R GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE... | |
| 27 TYPE R GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE... | |
| 27 TYPE R GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE... | |
| 27 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R... | |
| 27 TYPE R GRADE METAL CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER ZIRCONIA... | |
| 27 TYPE R GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE... | |
| 27 TYPE R GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE... | |
| 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 5 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE... | |
| 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM... | |
| 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE... | |
| 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 7 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 RPM SPEED RATING 24 GRIT SIZE NUMBER... | |
| 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 7 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 8600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM... | |
| 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 RPM SPEED RATING 24 GRIT SIZE NUMBER... | |
| 27 TYPE S GRADE 6 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A30S... | |
| 27 TYPE S GRADE GENERAL PURPOSE, PIPELINE APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 30 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION... | |
| 27 TYPE S GRADE METAL CUT MATERIAL 5 INCH DIAMETER 1/8 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM GRIT... | |
| 27 TYPE S GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM... | |
| 27 TYPE S GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM... | |
| 27 TYPE S GRADE PIPELINE-LIGHT GRINDING/CUTTING APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 7/8 INCH MOUNTING SIZE 30 GRIT SIZE NUMBER ABRASIVE TYPE A30S SPEED RATING (RPM) 13580 | |
| 27 TYPE T GRADE CONCRETE CUT MATERIAL 5 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT... | |
| 27 TYPE T GRADE CONCRETE CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE... | |
| 27 TYPE T GRADE CONCRETE CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER SILICON CARBIDE... | |
| 27 TYPE T GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD... |