Milwaukee Electric Tool Corporation Electric Impact Wrench 2757-20

Description
CORDLESS, 4-MODE TYPE 5-1/4 INCH LENGTH OVERALL SIZE 2.1 POUND WEIGHT 1800 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 0 TO 3700 IMPACTS PER MINUTE M18 FUEL, ONE-KEY BRAND INCLUDES M18 RED LITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK TOOL WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT SPEED RATING (RPM) 0 TO 3000 RPM
Description
CORDLESS, 4-MODE TYPE 5-1/4 INCH LENGTH OVERALL SIZE 2.1 POUND WEIGHT 1800 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 0 TO 3700 IMPACTS PER MINUTE M18 FUEL, ONE-KEY BRAND INCLUDES M18 RED LITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK TOOL WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT SPEED RATING (RPM) 0 TO 3000 RPM

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Impact Wrench
2757-20
Electric Impact Wrench 2757-20
CORDLESS, 4-MODE TYPE 5-1/4 INCH LENGTH OVERALL SIZE 2.1 POUND WEIGHT 1800 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 0 TO 3700 IMPACTS PER MINUTE M18 FUEL, ONE-KEY BRAND INCLUDES M18 RED LITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK TOOL WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT SPEED RATING (RPM) 0 TO 3000 RPM
  • CORDLESS, 4-MODE TYPE
  • 5-1/4 INCH LENGTH OVERALL SIZE
  • 2.1 POUND WEIGHT
  • 1800 INCH-POUND TORQUE RATING
  • 1/4 INCH DRIVE SIZE
  • HEX CHUCK SOCKET RETAINER STYLE
  • 0 TO 3700 IMPACTS PER MINUTE
  • M18 FUEL, ONE-KEY BRAND
  • INCLUDES M18 RED LITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK
  • TOOL WARRANTY 5 YEAR
  • BATTERY VOLTAGE (V) 18 VOLT
  • SPEED RATING (RPM) 0 TO 3000 RPM
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2757-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details