Milwaukee Electric Tool Corporation Datasheets for Power Saws
Power saws are common saws that would be used in small shops and by contractors that can be powered by electricity, gas, or air. Power saws include chain saws, handheld circular saws, miter or chop saws, reciprocating saws, and table saws.
Power Saws: Learn more
| Product Name | Notes |
|---|---|
| 10-1/2 INCH L SIZE 1 INCH STROKE LENGTH 18 V INPUT SUPPLY RATING 0 TO 2700 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M18[TM] BRAND INCLUDES (2)... | |
| 11 INCH 5/8 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2000/0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M12 FUEL[TM], HACKZALL[R] BRAND INCLUDES FUEL GAUGE,... | |
| 17-3/4 INCH 1-1/8 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND | |
| 18 INCH 1-1/8 INCH STROKE LENGTH 7.4 LB WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], SAWZALL[R] BRAND INCLUDES KEYLESS BLADE CLAMP... | |
| 18 V INPUT SUPPLY RATING 8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER LENGTH 16 INCH KIT CONTENT (1) M18 FUEL 6-1/2 INCH CIRCULAR SAW (BARE TOOL)... | |
| 18-1/2 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK, UNIVERSAL BLADE CLAMP TYPE M18 FUEL[TM], SAWZALL[R] BRAND INCLUDES... | |
| 19 INCH 1-1/8 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 LB WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP... | |
| 19 INCH 1-1/8 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE... | |
| 19 INCH 1-1/8 INCH STROKE LENGTH 8.9 LB WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], SAWZALL[R] BRAND INCLUDES (1) M18 SAWZALL... | |
| 19 INCH 3/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 12 AMP CURRENT RATING 7.1 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE... | |
| 2-SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 20 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 6/5 AMP CURRENT RATING 16 POUND WEIGHT 250/200 SFPM SPEED... | |
| 3/4 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], HACKZALL[R] BRAND INCLUDES (1) M18 RED LITHIUM COMPACT BATTERY PACK, (1)... | |
| 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 V INPUT SUPPLY RATING 0 TO 380 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 5 INCH X... | |
| 8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND BLADE CLAMP TYPE... | |
| 8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND INCLUDES (1) M12... | |
| ADJUSTABLE HANDLE TYPE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.25 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG... | |
| ADJUSTABLE HANDLE, ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER... | |
| COMPOUND TYPE 48 DEG MAX. BEVEL ANGLE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.3 HP POWER RATING 3200 RPM SPEED RATING 5/8 INCH/1 INCH ARBOR SIZE 12... | |
| CORDED TYPE 120 VAC/VDC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2-7/16 INCH DEPTH... | |
| CORDED TYPE 120 VOLT AC INPUT SUPPLY RATING CERMET TIP BLADE MATERIAL 13 AMP CURRENT RATING 13.3 POUND WEIGHT 5/8 INCH ARBOR SIZE 8 INCH BLADE DIAMETER 2-9/16 INCH DEPTH... | |
| CORDED TYPE 18 V INPUT SUPPLY RATING 5000 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-3/16 INCH DEPTH OF CUT AT 90... | |
| CORDED TYPE 18 V INPUT SUPPLY RATING 5000 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-1/2 INCH DEPTH OF CUT AT 90... | |
| CORDED, GRIP HANDLE TYPE 120 VAC/DC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2... | |
| CORDED, VARIABLE SPEED TYPE 19 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 10 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS,... | |
| CORDLESS TYPE 12 VOLT INPUT SUPPLY RATING CARBIDE BLADE MATERIAL 5.35 POUND WEIGHT 10 MILLIMETER ARBOR SIZE 5-3/8 INCH OR 5-1/2 INCH BLADE DIAMETER 1-5/8 INCH DEPTH OF CUT AT... | |
| CORDLESS TYPE 18 V INPUT SUPPLY RATING 3500 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-1/8 INCH DEPTH OF CUT AT 90... | |
| CORDLESS TYPE 18 V INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 3600 RPM SPEED RATING 20 MM ARBOR SIZE 5-3/8 INCH BLADE DIAMETER M18[TM] BRAND CUTTING CAPACITY 1/8 TO 2... | |
| CORDLESS TYPE 18 VOLT INPUT SUPPLY RATING CARBIDE TIPPED METAL BLADE MATERIAL 4.3 LB WEIGHT 20 MM ARBOR SIZE 5-3/8 INCH BLADE DIAMETER M18[TM] BRAND CUT CAPACITY 1/8 TO 2... | |
| CORDLESS TYPE 18 VOLT INPUT SUPPLY RATING MAGNESIUM BLADE MATERIAL 6.8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 0 TO 2-3/16 INCH DEPTH OF CUT AT 90... | |
| CORDLESS TYPE 19 INCH 1-1/8 INCH STROKE LENGTH 8.9 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R], M18[TM] BRAND... | |
| CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 16 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING BI-METAL BLADE MATERIAL 10.2 POUND WEIGHT 480 SFPM SPEED RATING 0.02... | |
| CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 18 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X... | |
| CORDLESS, ELECTRIC BRAKE TYPE 28 V INPUT SUPPLY RATING 4200 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER M28[TM] BRAND SHOE MATERIAL AIRCRAFT ALUMINUM BLADE GUARD MATERIAL... | |
| CORDLESS, ELECTRIC BREAK TYPE 18 VOLT INPUT SUPPLY RATING 8.5 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 2-1/8 INCH DEPTH OF CUT AT 90 DEG 1-9/16 INCH... | |
| CORDLESS, VARIABLE SPEED TYPE 11 INCH 1/2 INCH STROKE LENGTH 2.6 POUND WEIGHT 12 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE HACKZALL[R],... | |
| CORDLESS, VARIABLE SPEED TYPE 3/4 INCH STROKE LENGTH 5.6 POUND WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE HACKZALL[R], M18[TM] BRAND... | |
| DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 300/380 SFPM... | |
| DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 15 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.2... | |
| DUAL COMPOUND, SLIDING TYPE 48 DEGREE MAX. BEVEL ANGLE 2 INCH X 12 INCH MAX. JOB HEIGHT AT 45 DEG BEVEL 2 INCH X 8 INCH MAX. JOB HEIGHT AT... | |
| ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 5200 RPM SPEED RATING 5/8 INCH ARBOR SIZE 10-1/4 INCH BLADE DIAMETER 60 DEG BEVELING ANGLE 3-13/16 INCH... | |
| ELECTRIC BRAKE TYPE 28 V INPUT SUPPLY RATING 3200 RPM SPEED RATING 6-7/8 INCH BLADE DIAMETER M28[TM] BRAND SHOE MATERIAL STEEL BLADE GUARD MATERIAL MAGNESIUM LENGTH 12-3/4 INCH CUT MATERIAL... | |
| TWO SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 22 INCH SAW LENGTH 28 VDC INPUT SUPPLY RATING 0 TO 225/0 TO 350 SFPM SPEED RATING 0.02 INCH... | |
| VARIABLE SPEED TYPE 10-1/2 INCH L SIZE 1 INCH STROKE LENGTH 18 V INPUT SUPPLY RATING 0 TO 2700 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M18[TM]... | |
| VARIABLE SPEED TYPE 11 INCH 1/2 INCH STROKE LENGTH 12 V INPUT SUPPLY RATING 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M12[TM], HACKZALL[R] BRAND | |
| VARIABLE SPEED TYPE 11-3/4 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.2 AMPERE CURRENT RATING 500 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45... | |
| VARIABLE SPEED TYPE 12-3/4 INCH 1-1/8 INCH STROKE LENGTH 28 VOLT BATTERY VOLTAGE 0 TO 2000 OR 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R],... | |
| VARIABLE SPEED TYPE 15-7/8 INCH 1-1/8 INCH STROKE LENGTH 9.8 POUND WEIGHT 28 VOLT BATTERY VOLTAGE 0 TO 2000/0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE M28[TM],... | |
| VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUIK-LOK... | |
| VARIABLE SPEED TYPE 18-3/4 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 15 AMP CURRENT RATING 9.8 POUND WEIGHT 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK... | |
| VARIABLE SPEED TYPE 18-3/4 INCH 1-1/8 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 0 TO 2800 STROKES PER MINUTE KEYLESS, QUIK-LOK BLADE CLAMP TYPE SAWZALL[R]... | |
| VARIABLE SPEED TYPE 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 11 INCH SAW LENGTH 12 V INPUT SUPPLY RATING 280 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 1-5/8 INCH... | |
| VARIABLE SPEED TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 9.5 POUND WEIGHT 200 TO 360 RPM SPEED RATING... | |
| VARIABLE SPEED TYPE 9-1/2 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45... | |
| VARIABLE SPEED, DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT... |