Milwaukee Electric Tool Corporation Electric Impact Wrench 2654-20

Description
6 INCH L OVERALL SIZE 2400 RPM SPEED RATING 18 V BATTERY VOLTAGE 2400 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE RING SOCKET RETAINER STYLE 3100 IMPACTS PER MINUTE M18 FUEL[TM] BRAND
Description
6 INCH L OVERALL SIZE 2400 RPM SPEED RATING 18 V BATTERY VOLTAGE 2400 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE RING SOCKET RETAINER STYLE 3100 IMPACTS PER MINUTE M18 FUEL[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2654-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2654-20
Electric Impact Wrench 2654-20
6 INCH L OVERALL SIZE 2400 RPM SPEED RATING 18 V BATTERY VOLTAGE 2400 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE RING SOCKET RETAINER STYLE 3100 IMPACTS PER MINUTE M18 FUEL[TM] BRAND
  • 6 INCH L OVERALL SIZE
  • 2400 RPM SPEED RATING
  • 18 V BATTERY VOLTAGE
  • 2400 LB-INCH TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • RING SOCKET RETAINER STYLE
  • 3100 IMPACTS PER MINUTE
  • M18 FUEL[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2654-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Impact Wrenches - 459855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.2500 inch (6.35 mm)
Wrench Length 2.99 inch (76 mm)
View Details