Milwaukee Electric Tool Corporation Datasheets for Cutoff Wheels and Abrasive Saw Blades
Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry.
Cutoff Wheels and Abrasive Saw Blades: Learn more
| Product Name | Notes |
|---|---|
| 1 TYPE P GRADE DOUBLE REINFORCED METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL... | |
| 1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 5095 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE... | |
| 1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 4365 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE... | |
| 1 TYPE P GRADE METAL STUD CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A36P... | |
| 1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD... | |
| 1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 3/32 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 3/32 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 1 INCH MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 14 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 5400 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH MOUNTING SIZE 8730 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE... | |
| 1 TYPE T GRADE METAL, STAINLESS CUT MATERIAL GENERAL PURPOSE APPLICATION 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A60T... | |
| 1 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 5 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 RPM SPEED RATING 60 GRIT SIZE NUMBER... | |
| 1 TYPE T GRADE METAL/STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER A60T STANDARD DESIGNATION USED ON... | |
| 27 TYPE T GRADE METAL CUT MATERIAL 5 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 0.045 THICKNESS - FRACTIONAL 60 GRIT SIZE NUMBER MEDIUM GRIT... | |
| 27 TYPE T GRADE METAL, STAINLESS STEEL CUT MATERIAL GENERAL PURPOSE APPLICATION 4-1/2 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 60 GRIT SIZE NUMBER... | |
| A24R TYPE METAL CUT MATERIAL GRINDING, CUTTING APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS ARBOR SIZE 1 INCH SPEED RATING (RPM) 4365 | |
| GENERAL PURPOSE APPLICATION 1-1/2 INCH DIAMETER 40000 RPM SPEED RATING |