Milwaukee Electric Tool Corporation Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| 120 V INPUT SUPPLY RATING 11 AMPERE CURRENT RATING 8-3/4 LB WEIGHT ELECTRIC POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH... | |
| 16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE... | |
| 16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 2800 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE... |