Milwaukee Electric Tool Corporation Electric Impact Wrench 9071-20

Description
REVERSIBLE, WITH CORD TYPE 11-5/8 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 300 LB-FT TORQUE RATING 1/2 INCH SQ DRIVE SIZE SQUARE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE INCLUDES ROCKER SWITCH AND FRICTION RING SOCKET RETENTION
Datasheet
Description
REVERSIBLE, WITH CORD TYPE 11-5/8 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 300 LB-FT TORQUE RATING 1/2 INCH SQ DRIVE SIZE SQUARE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE INCLUDES ROCKER SWITCH AND FRICTION RING SOCKET RETENTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 9071-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
9071-20
Electric Impact Wrench 9071-20
REVERSIBLE, WITH CORD TYPE 11-5/8 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 300 LB-FT TORQUE RATING 1/2 INCH SQ DRIVE SIZE SQUARE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE INCLUDES ROCKER SWITCH AND FRICTION RING SOCKET RETENTION
  • REVERSIBLE, WITH CORD TYPE
  • 11-5/8 INCH L OVERALL SIZE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 7 AMPERE CURRENT RATING
  • 1800 RPM SPEED RATING
  • 300 LB-FT TORQUE RATING
  • 1/2 INCH SQ DRIVE SIZE
  • SQUARE SOCKET RETAINER STYLE
  • 2600 IMPACTS PER MINUTE
  • INCLUDES ROCKER SWITCH AND FRICTION RING SOCKET RETENTION
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 9071-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details