Milwaukee Electric Tool Corporation Electric Impact Wrench 9096-20

Description
CORDLESS TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 5/8 INCH DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE
Datasheet
Description
CORDLESS TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 5/8 INCH DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 9096-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
9096-20
Electric Impact Wrench 9096-20
CORDLESS TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 5/8 INCH DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 2600 IMPACTS PER MINUTE
  • CORDLESS TYPE
  • 12-1/4 INCH L OVERALL SIZE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 7 AMPERE CURRENT RATING
  • 1800 RPM SPEED RATING
  • 315 LB-FT TORQUE RATING
  • 5/8 INCH DRIVE SIZE
  • HEX QUICK CHANGE SOCKET RETAINER STYLE
  • 2600 IMPACTS PER MINUTE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 9096-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details