Milwaukee Electric Tool Corporation Electric Impact Wrench 9075-20

Description
CORDED TYPE 11-5/8 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 6.2 POUND WEIGHT 380 FOOT-POUND TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING WITH THRU HOLE SOCKET RETAINER STYLE 1000 TO 2600 IMPACTS PER MINUTE SWITCH TYPE ROCKER INCLUDES FRICTION RING SOCKET RETENTION SPEED RATING (RPM) 600 TO 1800 (NO LOAD)
Datasheet
Description
CORDED TYPE 11-5/8 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 6.2 POUND WEIGHT 380 FOOT-POUND TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING WITH THRU HOLE SOCKET RETAINER STYLE 1000 TO 2600 IMPACTS PER MINUTE SWITCH TYPE ROCKER INCLUDES FRICTION RING SOCKET RETENTION SPEED RATING (RPM) 600 TO 1800 (NO LOAD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 9075-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
9075-20
Electric Impact Wrench 9075-20
CORDED TYPE 11-5/8 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 6.2 POUND WEIGHT 380 FOOT-POUND TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING WITH THRU HOLE SOCKET RETAINER STYLE 1000 TO 2600 IMPACTS PER MINUTE SWITCH TYPE ROCKER INCLUDES FRICTION RING SOCKET RETENTION SPEED RATING (RPM) 600 TO 1800 (NO LOAD)
  • CORDED TYPE
  • 11-5/8 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC/DC INPUT SUPPLY RATING
  • 6.2 POUND WEIGHT
  • 380 FOOT-POUND TORQUE RATING
  • 3/4 INCH SQUARE DRIVE SIZE
  • FRICTION RING WITH THRU HOLE SOCKET RETAINER STYLE
  • 1000 TO 2600 IMPACTS PER MINUTE
  • SWITCH TYPE ROCKER
  • INCLUDES FRICTION RING SOCKET RETENTION
  • SPEED RATING (RPM) 600 TO 1800 (NO LOAD)
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 9075-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details