Milwaukee Electric Tool Corporation Electric Impact Wrench 2763-22

Description
CORDLESS, HIGH TORQUE TYPE 100 FOOT-POUND (MODE 1) AND 700 FOOT-POUND (MODE 2) TORQUE RATING 1/2 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE VARIABLE SPEED TRIGGER BATTERY VOLTAGE (V) 18
Description
CORDLESS, HIGH TORQUE TYPE 100 FOOT-POUND (MODE 1) AND 700 FOOT-POUND (MODE 2) TORQUE RATING 1/2 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE VARIABLE SPEED TRIGGER BATTERY VOLTAGE (V) 18

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2763-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2763-22
Electric Impact Wrench 2763-22
CORDLESS, HIGH TORQUE TYPE 100 FOOT-POUND (MODE 1) AND 700 FOOT-POUND (MODE 2) TORQUE RATING 1/2 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE VARIABLE SPEED TRIGGER BATTERY VOLTAGE (V) 18
  • CORDLESS, HIGH TORQUE TYPE
  • 100 FOOT-POUND (MODE 1) AND 700 FOOT-POUND (MODE 2) TORQUE RATING
  • 1/2 INCH SQUARE DRIVE SIZE
  • FRICTION RING SOCKET RETAINER STYLE
  • M18 FUEL[TM] BRAND
  • SWITCH TYPE VARIABLE SPEED TRIGGER
  • BATTERY VOLTAGE (V) 18
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2763-22
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details