Milwaukee Electric Tool Corporation Datasheets for Cutoff Machines
Cutoff machines or chop saws are power saws that use abrasive blades to cut hard materials such as metal, concrete and tile.
Cutoff Machines: Learn more
| Product Name | Notes |
|---|---|
| CORDED TYPE 16 INCH 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING 15 AMP CURRENT RATING 4 HP POWER RATING 1 INCH ARBOR SIZE 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY... | |
| HAND HELD TYPE 19-1/4 INCH 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 4.8 HP POWER RATING 4600 RPM SPEED RATING 1 INCH ARBOR SIZE 1/2 TO 1-1/8 INCH... |