Milwaukee Electric Tool Corporation Datasheets for Cabinets and Casework
Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
Cabinets and Casework: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION 21 PIECE DRILL BIT SET 48-55-6065 MODEL | |
| APPLICATION 8 PIECE DRILL BIT SET 48-55-0789 MODEL | |
| DOUBLE LATCH TYPE BODYGRIP[R] BRAND USED FOR 5615, 5616 ROUTER KIT IMPACT RESISTANT DURABLE FULL SWING D HANDLE | |
| DOUBLE LATCH TYPE MILWAUKEE[R] BRAND USED FOR 0602-22, 0612-22 DRIVER DRILL IMPACT RESISTANT METAL LATCH | |
| DOUBLE LATCH TYPE MILWAUKEE[R] BRAND USED FOR 0612-26 DRIVER/DRILL, WORKLIGHT COMBO KIT IMPACT RESISTANT | |
| DOUBLE LATCH TYPE MILWAUKEE[R] BRAND USED FOR 0627, 0625, 6514, 6515, 6310, 6320, 49-24-0165 TOOL IMPACT RESISTANT | |
| DOUBLE LATCH TYPE MILWAUKEE[R] BRAND USED FOR 18, 14.4 V LOK-TOR[T] DRIVER/DRILL, HAMMER DRIVER/DRILL | |
| DOUBLE LATCH TYPE MILWAUKEE[R] BRAND USED FOR 48-08-0401 JOB SAW BLADE KIT | |
| DOUBLE LATCH TYPE STEEL MATERIAL BAKED ENAMEL PAINTED FINISH 20 GAUGE THICKNESS MILWAUKEE[R] BRAND USED FOR 6527-6, 6537-20, 6537-21, 6537-22 MODEL | |
| DOUBLE LATCH TYPE V28[TM], SAWZALL[R] BRAND USED ON 0719-22 RECIPROCATING SAW KIT | |
| DOUBLE LATCH, BLOW MOLDED TYPE POLYETHYLENE MATERIAL MILWAUKEE[R] BRAND USED FOR 6524-21 HATCHET[R] RECIPROCATING SAW | |
| HAWG[R] BRAND USED ON 1670-1, 1675-6 DRILL | |
| MILWAUKEE. BRAND APPLICATION ALL 18, 14.4 V LOK-TOR[T] DRIVER/DRILL AND HAMMER DRILL HEAVY DUTY IMPACT RESISTANT | |
| MILWAUKEE. BRAND APPLICATION METAL CUTTING SAW KIT IMPACT RESISTANT | |
| PLASTIC MATERIAL MILWAUKEE. BRAND APPLICATION HOLE SAW KIT | |
| RUST PROOF TYPE PLASTIC MATERIAL USED ON 5378-20 HAMMER DRILL | |
| RUST PROOF TYPE PLASTIC MATERIAL USED ON 9079-20, 9079-22 AND 9079-23, 18 V/CORDED IMPACT WRENCH | |
| RUST PROOF TYPE PLASTIC MATERIAL USED ON BAND SAW | |
| RUST PROOF TYPE POLYETHYLENE MATERIAL USED ON ELECTROMAGNETIC DRILL PRESS | |
| RUST PROOF TYPE USED ON D-HANDLE DRILL | |
| SAWZALL[R] BRAND USED ON 6520-21 STROKE SAWZALL | |
| SAWZALL[R] BRAND USED ON DRILL | |
| STEEL MATERIAL BAKED ENAMEL PAINT FINISH INCLUDES STEEL CLASPS FOR POSITIVE CLOSURE USED ON 13, 15 AMPERE GRINDER AND SANDER | |
| STEEL MATERIAL MILWAUKEE. BRAND APPLICATION HAMMER TOOLS ITEMS/FEATURES IMPACT RESISTANT | |
| STEEL MATERIAL USED ON MAGNUM/SUPER MAGNUM GRINDERS | |
| USED ON 0523-22, 0524-22 HAMMER DRILL | |
| USED ON 49-22-4065, 49-22-4066, 49-22-4066 HOLE SAW KIT | |
| USED ON DRILL | |
| USED ON HAMMER DRILL | |
| USED ON M12 PEX EXPANDER | |
| USED ON ROTARY HAMMER | |
| USED ON SANDER/GRINDER | |
| USED ON SINGLE SPEED HOLE HAWG | |
| V28[T], MILWAUKEE[R] BRAND WITH IMPACT RESISTANT USED WITH 0778-22 | |
| V28[TM] BRAND USED ON 0724-24 HAMMER DRILL KIT | |
| V28[TM] BRAND USED ON 0730-22, 6310-22, 6320-22 CIRCULAR SAW KIT |