Milwaukee Electric Tool Corporation Datasheets for Vacuum Cleaners
Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more
| Product Name | Notes |
|---|---|
| 3.3 LB 12 VOLT VOLTAGE NO HEAVY DUTY NO ALLERGEN FILTRATION YES LIGHT DUTY M12[TM], HAMMERVAC[TM] BRAND MAXIMUM BIT SIZE 5/8 CHARGE TIME 30 MINUTES WARRANTY 5 YEAR (TOOL), 2... | |
| 56 POUND 22 INCH 37 INCH 120 VOLT AC VOLTAGE 9.2 AMP YES HEAVY DUTY CAPACITY 11 GALLON AIR FLOW RATE 92 CFM TANK MATERIAL STEEL | |
| DRY VACUUM TYPE 7 INCH 8.62 INCH CANISTER STYLE 18 VOLT VOLTAGE 4 FOOT HOSE, CREVICE TOOL, EXTENSION, HEPA FILTER TOOL KIT M18[TM] BRAND LENGTH 16 INCH APPROVAL UL (CANADA... | |
| VACUUM BASE TYPE 19 INCH 11-1/2 INCH 5 YEAR WARRANTY 28 VDC VOLTAGE INCLUDED TOOL KIT YES ALLERGEN FILTRATION M28[TM] BRAND AIR FLOW RATING 45 CU FT/MIN CAPACITY 2 GALLON... | |
| WET/DRY VACUUM TYPE 14-5/8 INCH 20-3/4 INCH 120 VAC VOLTAGE 9.5 INCLUDED TOOL KIT MAXIMUM AIR FLOW 143 CFM INCLUDES (1) 1-STAGE WET/DRY VACUUM CLEANER, (1) 1-1/2 INCH CONVERSION UNIT,... | |
| WET/DRY VACUUM TYPE 19 INCH 11-1/2 INCH 18 V VOLTAGE INCLUDED TOOL KIT YES ALLERGEN FILTRATION M18[TM] BRAND AIR FLOW RATING 45 CU FT/MIN INCLUDES FILTER ASSEMBLY, CREVICE TOOL, WIDE... | |
| WET/DRY VACUUM TYPE 25 SHIPPING WEIGHT IN LB 16.75 INCH WIDTH IN INCH 22.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY... | |
| WET/DRY VACUUM TYPE 37 SHIPPING WEIGHT IN LB 16.125 INCH WIDTH IN INCH 33.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.4 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY... | |
| WET/DRY VACUUM TYPE 44 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 38.5 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 8 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY... | |
| WET/DRY VACUUM TYPE 45 SHIPPING WEIGHT IN LB 19.5 INCH WIDTH IN INCH 35.625 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 6.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY... | |
| WET/DRY VACUUM TYPE 66 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 37 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 7.5 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY... | |
| WET/DRY VACUUM TYPE 74 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 41 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY... | |
| WET/DRY VACUUM TYPE 82 SHIPPING WEIGHT IN LB 21 INCH WIDTH IN INCH 40 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY... |