Milwaukee Electric Tool Corporation Electric Impact Wrench 2665-20

Description
CORDLESS TYPE 9-1/2 INCH L OVERALL SIZE 1900 RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 2200 IMPACTS PER MINUTE M18[TM] BRAND
Datasheet
Description
CORDLESS TYPE 9-1/2 INCH L OVERALL SIZE 1900 RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 2200 IMPACTS PER MINUTE M18[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2665-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2665-20
Electric Impact Wrench 2665-20
CORDLESS TYPE 9-1/2 INCH L OVERALL SIZE 1900 RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 2200 IMPACTS PER MINUTE M18[TM] BRAND
  • CORDLESS TYPE
  • 9-1/2 INCH L OVERALL SIZE
  • 1900 RPM SPEED RATING
  • 18 V BATTERY VOLTAGE
  • 350 LB-FT TORQUE RATING
  • 7/16 INCH HEX DRIVE SIZE
  • HEX CHUCK SOCKET RETAINER STYLE
  • 2200 IMPACTS PER MINUTE
  • M18[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2665-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details