Milwaukee Electric Tool Corporation Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| 0 TO 450 RPM/0 TO 1700 RPM SPEED RATING 12 V BATTERY VOLTAGE 350 LB-INCH TORQUE RATING METAL SINGLE SLEEVE CHUCK TYPE M12 FUEL[TM] BRAND SIZE 7.75 INCH L | |
| 0 TO 450/0 TO 1800 RPM SPEED RATING 28 V BATTERY VOLTAGE 750 LB-INCH TORQUE RATING TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE V18[TM] BRAND... | |
| 0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 18 V BATTERY VOLTAGE 650 LB-INCH TORQUE RATING METAL SINGLE SLEEVE CHUCK TYPE M18 FUEL[TM], POWERSTATE[TM], REDLITHIUM[TM], REDLINK PLUS[TM] BRAND SIZE... | |
| 12 V INPUT SUPPLY RATING 0 TO 450 RPM/0 TO 1500 RPM SPEED RATING 275 LB-INCH TORQUE RATING TWO SPEED OPTION 3/8 INCH CHUCK CAPACITY M12[TM] BRAND | |
| 12 V INPUT SUPPLY RATING 0 TO 800 RPM SPEED RATING 100 LB-INCH TORQUE RATING ONE SPEED OPTION 3/8 INCH CHUCK CAPACITY M12[TM] BRAND | |
| 120 V INPUT SUPPLY RATING 10 AMPERE CURRENT RATING 250 RPM SPEED RATING ONE SPEED OPTION #3 MT SPINDLE SIZE YES REVERSIBLE 1-1/4 INCH CHUCK CAPACITY LENGTH 18-3/4 INCH HOUSING... | |
| 120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS... | |
| 120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 600 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED... | |
| 120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS... | |
| 120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING 5/8 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 8 FT FIXED INCLUDES TRIGGER LOCK,... | |
| 120 VAC INPUT SUPPLY RATING 8.5 AMPERE CURRENT RATING 0 TO 1000/0 TO 2500 RPM SPEED RATING 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 10 FT FIXED | |
| 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 11.5 LB WEIGHT 900 RPM SPEED RATING ONE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK... | |
| 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 11.5 POUND WEIGHT 300 TO 1200 RPM SPEED RATING 5/8 INCH-16 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK... | |
| 18 V INPUT SUPPLY RATING 0 TO 1500 RPM SPEED RATING 125 LB-INCH TORQUE RATING ONE SPEED OPTION 3/8 INCH CHUCK CAPACITY M18[TM] BRAND | |
| ANGLE HEAD TYPE 120 VAC INPUT SUPPLY RATING 3.5 AMPERE CURRENT RATING 0 TO 1300 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH... | |
| CORDED, SIDE/D-HANDLE, RIGHT ANGLE TYPE 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 10.3 POUND WEIGHT 0 TO 500 RPM (NO LOAD) SPEED RATING TWO SPEED OPTION YES... | |
| CORDLESS TYPE 3.14 LB WEIGHT 0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING 1200 IN-LB TORQUE RATING 2 SPEED OPTION 1/2 INCH CHUCK CAPACITY RATCHETING, SINGLE SLEEVE CHUCK... | |
| CORDLESS, ERGONOMIC HANDLE TYPE 2.1 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE... | |
| CORDLESS, ERGONOMIC HANDLE TYPE 2.7 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE... | |
| CORDLESS, RIGHT ANGLE TYPE 13.5 LB WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING 2 SPEED OPTION 6 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL[TM], SUPER... | |
| CORDLESS, RIGHT ANGLE TYPE 6.9 LB WEIGHT 0 TO 1200 RPM SPEED RATING 1 SPEED OPTION 1-1/4 INCH (AUGER BIT), 2 INCH (SELF-FEED BIT) CHUCK CAPACITY KEYLESS CHUCK TYPE M18... | |
| D-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 0 TO 1500/0 TO 3500 RPM SPEED RATING TWO SPEED OPTION YES REVERSIBLE 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE INCLUDES (1) CARRYING... | |
| D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 1000 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2... | |
| D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 500 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2... | |
| D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 600 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2... | |
| D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 500 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK... | |
| HEAVY DUTY TYPE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 14.7 POUND WEIGHT 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE... | |
| M12[TM], SUB-SCANNER[TM] BRAND SCANNING DEPTH STUD MODE (1-1/2 INCH) AND METAL MODE (6 INCH) ACCURACY STUD CENTER (1/4 INCH), METAL CENTER (1/2 INCH) SWITCH TYPE ON/OFF BUTTON | |
| PIPE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 115 TO 450 RPM SPEED RATING VARIABLE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH... | |
| PIPE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 650 RPM SPEED RATING ONE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY... | |
| PIPE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 900 RPM SPEED RATING ONE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY... | |
| PIPE HANDLE, SPADE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7.5 AMPERE CURRENT RATING 1200/300 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH... | |
| PISTOL GRIP TYPE 0 TO 450/0 TO 1800 RPM SPEED RATING 750 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M28[TM] BRAND LENGTH 9.25... | |
| PISTOL GRIP TYPE 0 TO 550/0 TO 1850 RPM SPEED RATING 725 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M18 FUEL[TM] BRAND LENGTH... | |
| PISTOL GRIP TYPE 12 V INPUT SUPPLY RATING 0 TO 450 RPM/0 TO 1700 RPM SPEED RATING 350 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M12[TM] BRAND... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 2800 RPM SPEED RATING ONE SPEED OPTION YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 1200 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 2500 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 1/4 INCH... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 2500 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 4000 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 1/4 INCH... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH... | |
| PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 5.5 AMP CURRENT RATING 4.8 POUND WEIGHT 0 TO 950 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2... | |
| PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE 1/2 INCH CHUCK... | |
| PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2... | |
| PISTOL GRIP TYPE 120 VOLT AC/DC INPUT SUPPLY RATING 7 AMP CURRENT RATING 11.4 POUND WEIGHT 450 RPM SPEED RATING 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK... | |
| PISTOL GRIP TYPE 4.9 POUND WEIGHT 0 TO 550/0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M18... | |
| PISTOL GRIP, CORDLESS TYPE 2.9 POUND WEIGHT 0 TO 400/0 TO 1800 RPM SPEED RATING 500 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE... | |
| PISTOL GRIP, CORDLESS TYPE 4.5 POUND WEIGHT 0 TO 400/0 TO 1800 RPM SPEED RATING 525 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE... | |
| PISTOL GRIP, LARGE TYPE 120 VOLT AC/DC INPUT SUPPLY RATING 10 AMP CURRENT RATING 19 POUND WEIGHT 350 RPM SPEED RATING #3 JACOBS TAPER SPINDLE SIZE YES REVERSIBLE 3/4 INCH... | |
| PISTOL GRIP, SIDE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7.5 AMPERE CURRENT RATING 0 TO 1350 RPM/0 TO 22000 BPM OR 0 TO 2500 RPM/0 TO 40000 BPM SPEED... | |
| RIGHT ANGLE, SIDE HANDLE TYPE 13.5 POUND WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING TWO SPEED OPTION 7/16 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL... | |
| SIDE HANDLE TYPE 3.5 POUND WEIGHT 0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY RATCHETING CHUCK TYPE... | |
| SIDE HANDLE TYPE 8.6 LB WEIGHT 0 TO 400 / 0 TO 1000 RPM SPEED RATING 28 BATTERY VOLTAGE 1081 LB-INCH TORQUE RATING 8.6 WEIGHT IN LB TWO SPEED OPTION... | |
| T-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK... | |
| T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 400 RPM/0 TO 1800 RPM SPEED RATING 500 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18[TM] BRAND INCLUDES... | |
| T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 725 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18 FUEL[TM] BRAND... | |
| T-HANDLE TYPE 18 V INPUT SUPPLY RATING 300 LB-INCH (MODE 1), 500 LB-INCH (MODE 2) TORQUE RATING M18 FUEL[TM] BRAND INCLUDES LED LIGHT, ELECTRIC BRAKE SWITCH TYPE VARIABLE SPEED TRIGGER... |