Milwaukee Electric Tool Corporation Electric Impact Wrench 2462-22

Description
CORDLESS TYPE 6-1/2 INCH LENGTH OVERALL SIZE 2.3 POUND WEIGHT 1000 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX SOCKET RETAINER STYLE 3300 IMPACTS PER MINUTE M12[TM] BRAND INCLUDES (2) REDLITHIUM COMPACT BATTERY PACK, (1) 12 VOLT CHARGER, (1) BELT CLIP, (1) LED LIGHT, CARRYING CASE BATTERY VOLTAGE (V) 12 SPEED RATING (RPM) 2500 RPM
Description
CORDLESS TYPE 6-1/2 INCH LENGTH OVERALL SIZE 2.3 POUND WEIGHT 1000 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX SOCKET RETAINER STYLE 3300 IMPACTS PER MINUTE M12[TM] BRAND INCLUDES (2) REDLITHIUM COMPACT BATTERY PACK, (1) 12 VOLT CHARGER, (1) BELT CLIP, (1) LED LIGHT, CARRYING CASE BATTERY VOLTAGE (V) 12 SPEED RATING (RPM) 2500 RPM

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2462-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2462-22
Electric Impact Wrench 2462-22
CORDLESS TYPE 6-1/2 INCH LENGTH OVERALL SIZE 2.3 POUND WEIGHT 1000 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX SOCKET RETAINER STYLE 3300 IMPACTS PER MINUTE M12[TM] BRAND INCLUDES (2) REDLITHIUM COMPACT BATTERY PACK, (1) 12 VOLT CHARGER, (1) BELT CLIP, (1) LED LIGHT, CARRYING CASE BATTERY VOLTAGE (V) 12 SPEED RATING (RPM) 2500 RPM
  • CORDLESS TYPE
  • 6-1/2 INCH LENGTH OVERALL SIZE
  • 2.3 POUND WEIGHT
  • 1000 INCH-POUND TORQUE RATING
  • 1/4 INCH DRIVE SIZE
  • HEX SOCKET RETAINER STYLE
  • 3300 IMPACTS PER MINUTE
  • M12[TM] BRAND
  • INCLUDES (2) REDLITHIUM COMPACT BATTERY PACK, (1) 12 VOLT CHARGER, (1) BELT CLIP, (1) LED LIGHT, CARRYING CASE
  • BATTERY VOLTAGE (V) 12
  • SPEED RATING (RPM) 2500 RPM
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2462-22
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details