Milwaukee Electric Tool Corporation Impact Wrenches M18FHIW2F12-502X

Description
Milwaukee 4933492784 Impact Wrench
Request a Quote
Description
Milwaukee 4933492784 Impact Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Impact Wrenches - 277684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Wrenches
277684
Impact Wrenches 277684
Milwaukee 4933492784 Impact Wrench

Milwaukee 4933492784 Impact Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 277684
Product Name Impact Wrenches
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Impact Wrenches - 126718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 1.06 inch (27 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details