Milwaukee Electric Tool Corporation Datasheets for Tool Holders
Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
Tool Holders: Learn more
| Product Name | Notes |
|---|---|
| 1/2 INCH CHUCK CAPACITY THREAD SIZE 5/8-16 TPI INCLUDES CHUCK KEY, KEY HOLDER USED ON REVERSING DRILL | |
| 6 INCH OVERALL LENGTH 1/2 INCH CHUCK DIAMETER | |
| KEY LOCK TYPE #3 INTERNAL MOUNTING SIZE 3/4 INCH CHUCK CAPACITY MILWAUKEE. BRAND 48-66 MODEL | |
| KEY LOCK TYPE 1/2 INCH-20 TPI INTERNAL THD MOUNTING SIZE 1/4 INCH CHUCK CAPACITY MILWAUKEE. BRAND 48-66 MODEL | |
| KEY LOCK TYPE 3/8 INCH CHUCK CAPACITY 48-66 MODEL | |
| KEY LOCK TYPE 3/8 INCH-24 TPI INTERNAL THD MOUNTING SIZE 3/8 INCH CHUCK CAPACITY MILWAUKEE. BRAND 48-66 MODEL | |
| KEY LOCK TYPE METAL MATERIAL THREADED SHANK TYPE 3/8 INCH-24 TPI MOUNTING SIZE 1-16 TO 3/8 INCH CHUCK CAPACITY | |
| KEY LOCK TYPE STRAIGHT SHANK TYPE 1/2 INCH CHUCK CAPACITY KIT CONTENTS CHUCK ADAPTER, CHUCK, CHUCK SCREW | |
| KEY LOCK TYPE TAPER SHANK TYPE #3 MOUNTING SIZE 3/4 INCH CHUCK CAPACITY INCLUDE CHUCK KEY USED ON REVERSING DRILL, HAMMER DRILL | |
| KEY LOCK TYPE THREADED SHANK TYPE 1/2 INCH-20 TPI MOUNTING SIZE 1/2 INCH CHUCK CAPACITY | |
| KEY LOCK TYPE THREADED SHANK TYPE 1/2 INCH-20 TPI MOUNTING SIZE 1/2 INCH CHUCK CAPACITY INCLUDE CHUCK KEY USED ON REVERSING DRILL, HAMMER DRILL | |
| KEY LOCK TYPE THREADED SHANK TYPE 1/2 INCH-20 TPI MOUNTING SIZE 3/8 INCH CHUCK CAPACITY | |
| KEYLESS TYPE 1/2 INCH-20 TPI MOUNTING SIZE 3/8 INCH CHUCK CAPACITY MILWAUKEE. BRAND SINGLE SLEEVE HEAVY DUTY | |
| KEYLESS TYPE METAL MATERIAL THREADED SHANK TYPE 1/2 INCH-20 TPI MOUNTING SIZE 1/2 INCH CHUCK CAPACITY USED ON 0513-21/0514-20/0516 -20 CORDLESS DRILL | |
| KEYLESS TYPE METAL MATERIAL THREADED SHANK TYPE 3/8 INCH-24 TPI MOUNTING SIZE 1/2 INCH CHUCK CAPACITY NUMBER OF SLEEVE 2 SLEEVE MATERIAL PLASTIC | |
| KEYLESS TYPE METAL MATERIAL THREADED SHANK TYPE 3/8 INCH-24 TPI MOUNTING SIZE 3/8 INCH CHUCK CAPACITY NUMBER OF SLEEVE 2 SLEEVE MATERIAL PLASTIC | |
| KEYLESS TYPE METAL MATERIAL THREADED SHANK TYPE 3/8 INCH-24 TPI MOUNTING SIZE 3/8 INCH CHUCK CAPACITY USED ON 0502-02 CORDLESS TOOL | |
| KEYLESS TYPE TAPER SHANK TYPE 3/8 INCH MOUNTING SIZE 1/4 INCH CHUCK CAPACITY | |
| METAL MATERIAL THREADED SHANK TYPE 1/2 INCH-20 TPI MOUNTING SIZE 1/2 INCH CHUCK CAPACITY LOK-TOR[TM]II BRAND USED ON 0614-20/0615-20/0616 -20/0617-20 CORDLESS TOOL | |
| QUICK CHANGE TYPE 7/16 INCH MOUNTING SIZE SHANK SIZE 1/2 INCH | |
| THREADED SHANK TYPE 3/8 INCH-24 TPI MOUNTING SIZE 1/2 INCH CHUCK CAPACITY SLEEVE MATERIAL PLASTIC USED ON 0612-22 CORDLESS TOOL | |
| THREADED SHANK TYPE 3/8 INCH-24 TPI MOUNTING SIZE 3/8 INCH CHUCK CAPACITY FEATURES 1/2 INCH RATCHETING CHUCK WITH CARBIDE JAW, PLASTIC SLEEVE USED ON 0602-22 |