Milwaukee Electric Tool Corporation Electric Impact Wrench 0799-20

Description
CORDLESS TYPE 11-3/4 INCH L OVERALL SIZE 120 V INPUT SUPPLY RATING 0 TO 1450 RPM SPEED RATING 28 V BATTERY VOLTAGE 325 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE 3 AH BATTERY CAPACITY HEX SOCKET RETAINER STYLE 2450 IMPACTS PER MINUTE M28[TM] BRAND INCLUDES HANGER BRACKET WITH STEEL RING
Datasheet
Description
CORDLESS TYPE 11-3/4 INCH L OVERALL SIZE 120 V INPUT SUPPLY RATING 0 TO 1450 RPM SPEED RATING 28 V BATTERY VOLTAGE 325 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE 3 AH BATTERY CAPACITY HEX SOCKET RETAINER STYLE 2450 IMPACTS PER MINUTE M28[TM] BRAND INCLUDES HANGER BRACKET WITH STEEL RING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 0799-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
0799-20
Electric Impact Wrench 0799-20
CORDLESS TYPE 11-3/4 INCH L OVERALL SIZE 120 V INPUT SUPPLY RATING 0 TO 1450 RPM SPEED RATING 28 V BATTERY VOLTAGE 325 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE 3 AH BATTERY CAPACITY HEX SOCKET RETAINER STYLE 2450 IMPACTS PER MINUTE M28[TM] BRAND INCLUDES HANGER BRACKET WITH STEEL RING
  • CORDLESS TYPE
  • 11-3/4 INCH L OVERALL SIZE
  • 120 V INPUT SUPPLY RATING
  • 0 TO 1450 RPM SPEED RATING
  • 28 V BATTERY VOLTAGE
  • 325 LB-FT TORQUE RATING
  • 7/16 INCH HEX DRIVE SIZE
  • 3 AH BATTERY CAPACITY
  • HEX SOCKET RETAINER STYLE
  • 2450 IMPACTS PER MINUTE
  • M28[TM] BRAND
  • INCLUDES HANGER BRACKET WITH STEEL RING
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 0799-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details