Milwaukee Electric Tool Corporation Electric Impact Wrench 2664-22

Description
CORDLESS, HIGH TORQUE TYPE 525 FOOT-POUND TORQUE RATING 3/4 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND CHARGING TIME 1 HOUR INCLUDES (1) M18 3/4 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2664-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Datasheet
Description
CORDLESS, HIGH TORQUE TYPE 525 FOOT-POUND TORQUE RATING 3/4 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND CHARGING TIME 1 HOUR INCLUDES (1) M18 3/4 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2664-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2664-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2664-22
Electric Impact Wrench 2664-22
CORDLESS, HIGH TORQUE TYPE 525 FOOT-POUND TORQUE RATING 3/4 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND CHARGING TIME 1 HOUR INCLUDES (1) M18 3/4 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2664-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
  • CORDLESS, HIGH TORQUE TYPE
  • 525 FOOT-POUND TORQUE RATING
  • 3/4 INCH DRIVE SIZE
  • FRICTION RING SOCKET RETAINER STYLE
  • 0 TO 2200 IMPACTS PER MINUTE
  • M18[TM] BRAND
  • CHARGING TIME 1 HOUR
  • INCLUDES (1) M18 3/4 INCH HIGH TORQUE IMPACT WRENCH WITH FRICTION RING (BARE TOOL) (2664-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE
  • BATTERY VOLTAGE (V) 18
  • SPEED RATING (RPM) 0 TO 1900 (NO LOAD)
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2664-22
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details