Milwaukee Electric Tool Corporation Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| 10 INCH OVERALL LENGTH 1.36 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH... | |
| 10 INCH OVERALL LENGTH 1.5 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 22 | |
| 12 INCH OVERALL LENGTH 1.42 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 2-1/4 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH... | |
| 12 INCH OVERALL LENGTH 2.75 INCH JAW LENGTH HEX BOLT GRIPPING APPLICATION 2.75 INCH CAPACITY V JAW TYPE ADJUSTMENT POSITION 26 | |
| 16 INCH OVERALL LENGTH 2.41 INCH JAW LENGTH FASTENING, GRIPPING APPLICATION FORGED PROCESS 4-1/4 INCH CAPACITY METAL HANDLE MATERIAL RED HANDLE COLOR STRAIGHT JAW TYPE REAM & PUNCH BRAND KNIFE... | |
| 20 INCH OVERALL LENGTH 2.8 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 5-1/2 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH... | |
| 6 INCH OVERALL LENGTH 0.77 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 1 INCH CAPACITY RED HANDLE COLOR STRAIGHT JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE LENGTH... | |
| 6-IN-1, COMBINATION TYPE ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 18 TO 10 AWG SOLID, 20 TO 12... | |
| 7.75 INCH OVERALL LENGTH 0.67 INCH JAW WIDTH FORGED PROCESS COMBINATION JAW TYPE | |
| 8 INCH OVERALL LENGTH 0.88 INCH JAW LENGTH CUTTING APPLICATION HARDENED, FORGED PROCESS 1.13 INCH CAPACITY RED HANDLE COLOR DIAGONAL, TAPERED NOSE JAW TYPE KNIFE LENGTH 0.88 INCH PIPE REAMER... | |
| 9.49 INCH OVERALL LENGTH CUTTING APPLICATION 4/0 AWG ALUMINUM, 2/0 AWG COPPER (CABLE) CAPACITY BEVELED JAW TYPE OVERALL DIMENSION 2.13 INCH H X 0.69 INCH THK | |
| ALLOY STEEL MATERIAL 10 INCH OVERALL LENGTH MAXIMIZES PRESSURE POINT FOR ANY BOLT, NUT OR LOCKING TOOL, MAXIMIZE CONTACT POINT ON CURVED JOBSITE WORK SURFACE APPLICATION FORGED PROCESS ALLOY STEEL... | |
| ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH JAW LENGTH CUTTING, PULLING, WIRE STRIPPING, LOOPING APPLICATION FORGED PROCESS 14 TO 10 AWG SOLID, 16 TO 12 AWG STRANDED (WIRE... | |
| CURVED, DURABLE GRIP TYPE ALLOY STEEL MATERIAL 7 INCH OVERALL LENGTH 1.04 INCH JAW LENGTH GRIPPING APPLICATION FORGED PROCESS 1 INCH CAPACITY RED/BLACK HANDLE COLOR CURVED JAW TYPE TORQUE LOCK[TM]... | |
| DIAGONAL TYPE HARDENED IRON CARBIDE MATERIAL 6 INCH OVERALL LENGTH 0.78 INCH JAW LENGTH CUTTING APPLICATION 0.92 INCH CAPACITY TAPERED NOSE JAW TYPE | |
| DIAGONAL TYPE HARDENED IRON CARBIDE MATERIAL 7 INCH OVERALL LENGTH 0.88 INCH JAW LENGTH CUTTING APPLICATION 1.13 INCH CAPACITY TAPERED NOSE JAW TYPE | |
| HARDENED IRON CARBIDE MATERIAL 9 INCH OVERALL LENGTH 1.58 INCH JAW LENGTH CUTTING, CRIMPING APPLICATION HARDENED PROCESS 1-1/2 INCH CAPACITY | |
| LAP JOINT TYPE 8 INCH OVERALL LENGTH 2.5 INCH JAW LENGTH CUTTING APPLICATION FORGED PROCESS 2.67 INCH CAPACITY RED HANDLE COLOR LONG NOSE JAW TYPE HANDLE TYPE COMFORT GRIP KNIFE... | |
| LONG NOSE, DURABLE GRIP TYPE ALLOY STEEL MATERIAL 9 INCH OVERALL LENGTH 2.11 INCH JAW LENGTH GRIPPING APPLICATION FORGED PROCESS 2.5 INCH CAPACITY RED/BLACK HANDLE COLOR LONG NOSE JAW TYPE... | |
| QUICK ADJUST, GROOVE JOINT TYPE 8 INCH OVERALL LENGTH 1.25 INCH JAW LENGTH GRIPPING APPLICATION FORGED BODY, HARDENED TEETH PROCESS 1.75 INCH CAPACITY RED HANDLE COLOR V-NOTCH JAW TYPE HANDLE... |