Milwaukee Electric Tool Corporation Datasheets for Industrial Brushes
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more
| Product Name | Notes |
|---|---|
| BEVEL, CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL 5/8 INCH-11... | |
| BEVEL, KNOT TYPE 0.02 INCH THICKNESS WIRE SIZE HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION 4 INCH DIAMETER THREADED ARBOR HOLE MOUNTING TYPE... | |
| CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE 4 INCH DIAMETER 12000 RPM SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE CARBON STEEL WIRE MATERIAL | |
| CRIMPED, KNOT WIRE TYPE 5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION | |
| FULL CABLE KNOT TYPE 0.02 INCH WIRE SIZE 4 INCH DIAMETER 12000 RPM SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE CARBON STEEL WIRE MATERIAL... | |
| FULL CABLE TWIST KNOT TYPE 0.02 INCH WIRE SIZE CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI... | |
| STRINGER BEAD TYPE ARBOR HOLE SIZE 5/8 INCH-11 TPI WIRE SIZE 0.02 INCH DIAMETER MAXIMUM SPEED 12000 RPM DESIGNATED SIZE 4 INCH DIA ITEM WIRE WHEEL BRUSH MATERIAL CARBON STEEL... |