Milwaukee Electric Tool Corporation Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| 2.3 LB WEIGHT 0 TO 450 RPM, 0 TO 1700 RPM SPEED RATING 325 IN-LB TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12 FUEL[TM] BRAND CHUCK TYPE QUICK... | |
| CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1500 RPM SPEED RATING 12 V BATTERY VOLTAGE 275 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12[TM] BRAND INCLUDES... | |
| CORDLESS, PISTOL GRIP TYPE 0 TO 450/0 TO 1700 RPM SPEED RATING 12 V BATTERY VOLTAGE 325 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12 FUEL[TM] BRAND... | |
| CORDLESS, PISTOL GRIP TYPE 0.85 POUND WEIGHT 200/600 RPM SPEED RATING 44 INCH-POUND TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE 2 AH BATTERY CAPACITY M4[TM] BRAND OVERALL LENGTH... | |
| PISTOL GRIP TYPE 0 TO 500 RPM SPEED RATING 12 V BATTERY VOLTAGE 150 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE LENGTH 7 INCH NUMBER OF CLUTCH... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 1200 RPM SPEED RATING 10 TO 120 LB-INCH TORQUE RATING HEX DRIVE... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 2500 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 4000 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 3.2 LB WEIGHT 0.9 HP POWER RATING 0 TO 2500 RPM SPEED RATING 3.2 WEIGHT IN LB MILWAUKEE[R]... | |
| PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 3.8 LB WEIGHT 0.9 HP POWER RATING 0 TO 2500 RPM SPEED RATING 0 TO 140 LB-INCH TORQUE... | |
| PISTOL GRIP TYPE 200/600 RPM SPEED RATING 4 V BATTERY VOLTAGE 44 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M4[TM] BRAND SIZE 9.6 INCH L NUMBER OF... | |
| PISTON GRIP TYPE 12 VOLT INPUT SUPPLY RATING 1.67 POUND WEIGHT 0 TO 500 RPM SPEED RATING 175 INCH-POUND TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M12[TM] BRAND... |