Milwaukee Electric Tool Corporation Electric Impact Wrench 2657-20

Description
5-1/2 INCH L OVERALL SIZE 2750 RPM SPEED RATING 18 V BATTERY VOLTAGE 1500 LB-INCH TORQUE RATING 1/4 INCH HEX QUICK CHANGE DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 3450 IMPACTS PER MINUTE M18[TM] BRAND
Description
5-1/2 INCH L OVERALL SIZE 2750 RPM SPEED RATING 18 V BATTERY VOLTAGE 1500 LB-INCH TORQUE RATING 1/4 INCH HEX QUICK CHANGE DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 3450 IMPACTS PER MINUTE M18[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2657-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2657-20
Electric Impact Wrench 2657-20
5-1/2 INCH L OVERALL SIZE 2750 RPM SPEED RATING 18 V BATTERY VOLTAGE 1500 LB-INCH TORQUE RATING 1/4 INCH HEX QUICK CHANGE DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 3450 IMPACTS PER MINUTE M18[TM] BRAND
  • 5-1/2 INCH L OVERALL SIZE
  • 2750 RPM SPEED RATING
  • 18 V BATTERY VOLTAGE
  • 1500 LB-INCH TORQUE RATING
  • 1/4 INCH HEX QUICK CHANGE DRIVE SIZE
  • HEX QUICK CHANGE SOCKET RETAINER STYLE
  • 3450 IMPACTS PER MINUTE
  • M18[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2657-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details