Milwaukee Electric Tool Corporation Electric Impact Wrench 2763-20

Description
VARIABLE SPEED TYPE 9 INCH L OVERALL SIZE 350 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 100 LB-FT (MODE 1), 700 LB-FT (MODE 2) TORQUE RATING 1/2 INCH DRIVE SIZE SQUARE SOCKET RETAINER STYLE 2300 IMPACTS PER MINUTE M18 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE
Description
VARIABLE SPEED TYPE 9 INCH L OVERALL SIZE 350 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 100 LB-FT (MODE 1), 700 LB-FT (MODE 2) TORQUE RATING 1/2 INCH DRIVE SIZE SQUARE SOCKET RETAINER STYLE 2300 IMPACTS PER MINUTE M18 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2763-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2763-20
Electric Impact Wrench 2763-20
VARIABLE SPEED TYPE 9 INCH L OVERALL SIZE 350 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 100 LB-FT (MODE 1), 700 LB-FT (MODE 2) TORQUE RATING 1/2 INCH DRIVE SIZE SQUARE SOCKET RETAINER STYLE 2300 IMPACTS PER MINUTE M18 FUEL[TM] BRAND INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE
  • VARIABLE SPEED TYPE
  • 9 INCH L OVERALL SIZE
  • 350 (MODE 1), 1700 (MODE 2) RPM SPEED RATING
  • 18 V BATTERY VOLTAGE
  • 100 LB-FT (MODE 1), 700 LB-FT (MODE 2) TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • SQUARE SOCKET RETAINER STYLE
  • 2300 IMPACTS PER MINUTE
  • M18 FUEL[TM] BRAND
  • INCLUDES (2) REDLITHIUM-ION XC4.0 EXTENDED CAPACITY BATTERY PACKS, BELT CLIP, MULTI-VOLTAGE CHARGER, CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2763-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details