Milwaukee Electric Tool Corporation Datasheets for Power and Rotary Brushes
Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine.
Power and Rotary Brushes: Learn more
| Product Name | Notes |
|---|---|
| BEVEL, CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL 5/8 INCH-11... | |
| BEVEL, KNOT TYPE 0.02 INCH THICKNESS WIRE SIZE HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION 4 INCH DIAMETER THREADED ARBOR HOLE MOUNTING TYPE... | |
| CRIMPED WIRE TYPE 0.014 INCH WIRE SIZE 4 INCH DIAMETER 12000 RPM SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE CARBON STEEL WIRE MATERIAL | |
| CRIMPED, KNOT WIRE TYPE 5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION | |
| FULL CABLE KNOT TYPE 0.02 INCH WIRE SIZE 4 INCH DIAMETER 12000 RPM SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE CARBON STEEL WIRE MATERIAL... | |
| FULL CABLE TWIST KNOT TYPE 0.02 INCH WIRE SIZE CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI... | |
| STRINGER BEAD TYPE ARBOR HOLE SIZE 5/8 INCH-11 TPI WIRE SIZE 0.02 INCH DIAMETER MAXIMUM SPEED 12000 RPM DESIGNATED SIZE 4 INCH DIA ITEM WIRE WHEEL BRUSH MATERIAL CARBON STEEL... |