Milwaukee Electric Tool Corporation Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 36 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL | |
| BLACK COLOR SANDING, POLISHING APPLICATION 4-1/2 INCH DIAMETER 13000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL | |
| BLACK COLOR SANDING, POLISHING APPLICATION 5 INCH DIAMETER 13000 RPM SPEED RATING ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL | |
| BLACK COLOR SANDING, POLISHING APPLICATION 7 INCH DIAMETER 7000 RPM SPEED RATING 36 GRIT SIZE NUMBER CERAMIC ABRASIVE MATERIAL FIBER BACKING MATERIAL | |
| BLACK COLOR SANDING, POLISHING APPLICATION 7 INCH DIAMETER 7000 RPM SPEED RATING 50 GRIT SIZE NUMBER CERAMIC ABRASIVE MATERIAL FIBER BACKING MATERIAL | |
| BLACK COLOR SANDING, POLISHING APPLICATION 9 INCH DIAMETER 7000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL | |
| BROWN COLOR MODERATE STOCK REMOVAL-DEBURRING, EDGING, RUST/SCALE REMOVAL, ROUGHING TEXTURE APPLICATION 5 INCH DIAMETER 12000 RPM SPEED RATING COARSE GRIT MATERIAL NYLON | |
| CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM... | |
| CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT... | |
| CONICAL TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA... | |
| CONICAL TYPE 7 INCH DIAMETER 80 GRIT SIZE NUMBER ZIRCONIA ABRASIVE MATERIAL 48-80 MODEL | |
| CONICAL TYPE 7/8 INCH SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 5 INCH DIAMETER 12000 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT... | |
| CONICAL TYPE 7/8 INCH SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 7 INCH DIAMETER 8600 SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER MEDIUM GRIT... | |
| CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 60 GRIT SIZE... | |
| CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE... | |
| CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 5 INCH DIAMETER 12000 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA... | |
| CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 5 INCH DIAMETER 12000 SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA ABRASIVE... | |
| CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA ALUMINA... | |
| CONICAL TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 7 INCH DIAMETER 8600 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA ALUMINA... | |
| FLAT TYPE 4 1/2 INCH DIAMETER 4.5 DIAMETER - FRACTIONAL 36 GRIT SIZE NUMBER ZIRCONIA ABRASIVE MATERIAL 48-80 MODEL | |
| FLAT TYPE 4 1/2 INCH DIAMETER 4.5 DIAMETER - FRACTIONAL 60 GRIT SIZE NUMBER ZIRCONIA ABRASIVE MATERIAL 48-80 MODEL | |
| FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 36 GRIT SIZE NUMBER... | |
| FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 60 GRIT SIZE NUMBER MEDIUM GRIT ZIRCONIA... | |
| FLAT TYPE 5/8 INCH-11 TPI SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4-1/2 INCH DIAMETER 13300 RPM SPEED RATING ROUND SHANK MOUNTING TYPE 80 GRIT SIZE NUMBER FINE GRIT ZIRCONIA... | |
| FLAT TYPE 7/8 INCH SHANK SIZE STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL... | |
| FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 60 GRIT SIZE... | |
| FLAT TYPE 7/8 INCH SHANK SIZE SURFACE PREPARATION, CLEANING, FINISHING APPLICATION 4 1/2 INCH DIAMETER 13300 SPEED RATING ROUND SHANK MOUNTING TYPE 4 1/2 DIAMETER - FRACTIONAL 80 GRIT SIZE... |