SFCable.com Powercom BNT-1500AP, 5UPS+0Surge 1500VA/900W 3401-SF-12

Description
This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.
Description
This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.

Suppliers

Company
Product
Description
Supplier Links
Powercom BNT-1500AP, 5UPS+0Surge 1500VA/900W - 3401-SF-12 - SFCable.com
Hayward, CA, USA
Powercom BNT-1500AP, 5UPS+0Surge 1500VA/900W
3401-SF-12
Powercom BNT-1500AP, 5UPS+0Surge 1500VA/900W 3401-SF-12
This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.

This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-12
Product Name Powercom BNT-1500AP, 5UPS+0Surge 1500VA/900W
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 8695013 - RS Components, Ltd.
Specs
Technology Line interactive
View Details