SFCable.com Powercom VGD-1500RM (2U), 1500VA, 4 Outlets 3401-SF-46

Description
Model Type VANGUARD RM. Model Name VGD-1000RM. AC Input: AC Input Capacity on Battery 1500VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%
Description
Model Type VANGUARD RM. Model Name VGD-1000RM. AC Input: AC Input Capacity on Battery 1500VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%

Suppliers

Company
Product
Description
Supplier Links
Powercom VGD-1500RM (2U), 1500VA, 4 Outlets - 3401-SF-46 - SFCable.com
Hayward, CA, USA
Powercom VGD-1500RM (2U), 1500VA, 4 Outlets
3401-SF-46
Powercom VGD-1500RM (2U), 1500VA, 4 Outlets 3401-SF-46
Model Type VANGUARD RM. Model Name VGD-1000RM. AC Input: AC Input Capacity on Battery 1500VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%

Model Type VANGUARD RM. Model Name VGD-1000RM. AC Input: AC Input Capacity on Battery 1500VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-46
Product Name Powercom VGD-1500RM (2U), 1500VA, 4 Outlets
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - CEM-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877921 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.5000 kVA
View Details