SFCable.com Powercom BNT-800AP, 3UPS+1Surge 800VA 3401-SF-07

Description
This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.
Description
This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.

Suppliers

Company
Product
Description
Supplier Links
Powercom BNT-800AP, 3UPS+1Surge 800VA - 3401-SF-07 - SFCable.com
Hayward, CA, USA
Powercom BNT-800AP, 3UPS+1Surge 800VA
3401-SF-07
Powercom BNT-800AP, 3UPS+1Surge 800VA 3401-SF-07
This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.

This fully digitized microprocessor controlled line interactive UPS support auto voltage regulation, cold starting, lightning and surge protection, tel/modem internet surge suppression and use software to schedule shutdown, record power failure history and show basic parameters such as input/output voltage, input/output frequency, battery level, load level.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-07
Product Name Powercom BNT-800AP, 3UPS+1Surge 800VA
Volt-Amp Rating 0.8000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00406 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 1880189 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details