SFCable.com Powercom KIN-625CS, 625VA, 3+3 Outlets 3401-SF-26

Description
Model Type KING CS SERIES. Model Name KIN-625CS. AC INPUT: AC Input Capacity on Battery 625VA. AC Input Voltage 120V +/- 25%. AC Input Frequency 50 or 60 Hz +/-10% (auto sensing)
Description
Model Type KING CS SERIES. Model Name KIN-625CS. AC INPUT: AC Input Capacity on Battery 625VA. AC Input Voltage 120V +/- 25%. AC Input Frequency 50 or 60 Hz +/-10% (auto sensing)

Suppliers

Company
Product
Description
Supplier Links
Powercom KIN-625CS, 625VA, 3+3 Outlets - 3401-SF-26 - SFCable.com
Hayward, CA, USA
Powercom KIN-625CS, 625VA, 3+3 Outlets
3401-SF-26
Powercom KIN-625CS, 625VA, 3+3 Outlets 3401-SF-26
Model Type KING CS SERIES. Model Name KIN-625CS. AC INPUT: AC Input Capacity on Battery 625VA. AC Input Voltage 120V +/- 25%. AC Input Frequency 50 or 60 Hz +/-10% (auto sensing)

Model Type KING CS SERIES. Model Name KIN-625CS. AC INPUT: AC Input Capacity on Battery 625VA. AC Input Voltage 120V +/- 25%. AC Input Frequency 50 or 60 Hz +/-10% (auto sensing)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-26
Product Name Powercom KIN-625CS, 625VA, 3+3 Outlets
Volt-Amp Rating 0.6250 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 8238988 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
View Details