SFCable.com Powercom VGD-3000RM (2U), 3000VA, 4 Outlets 3401-SF-48

Description
Model Type VANGUARD RM. Model Name VGD-3000RM. AC Input: AC Input Capacity on Battery 3000VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%
Description
Model Type VANGUARD RM. Model Name VGD-3000RM. AC Input: AC Input Capacity on Battery 3000VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%

Suppliers

Company
Product
Description
Supplier Links
Powercom VGD-3000RM (2U), 3000VA, 4 Outlets - 3401-SF-48 - SFCable.com
Hayward, CA, USA
Powercom VGD-3000RM (2U), 3000VA, 4 Outlets
3401-SF-48
Powercom VGD-3000RM (2U), 3000VA, 4 Outlets 3401-SF-48
Model Type VANGUARD RM. Model Name VGD-3000RM. AC Input: AC Input Capacity on Battery 3000VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%

Model Type VANGUARD RM. Model Name VGD-3000RM. AC Input: AC Input Capacity on Battery 3000VA. AC Input Voltage 100V or 110V/120V/127V or 208V/220V/230V/240V. AC Input Frequency 50/60 Hz +/-0.5%

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-48
Product Name Powercom VGD-3000RM (2U), 3000VA, 4 Outlets
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2408-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 8694997 - RS Components, Ltd.
Specs
Technology Line interactive
View Details