SFCable.com Powercom KIN-1500APRM, 2U Rackmount 6Outlet 1500VA/900W 3401-SF-19

Description
Most enterprises have resorted to the Internet to take care of business; however, once the Internet got disconnected due to problems of power, the enterprises may suffer enormous lose and damage. While corporations are much more dependent upon the Internet, the reliability of network cannot be guaranteed from failure-proof. Viewing this, the world-leading PCM launches the series of King Pro to deliver mighty output power. King Pro is endowed with strong accommodation to net, and it will not contaminate net; in addition, King Pro is efficient at dealing with various complexity of loading so that it can ensure that the large-sized network and critical conducting appliances are operating with constancy, security, and stability.
Description
Most enterprises have resorted to the Internet to take care of business; however, once the Internet got disconnected due to problems of power, the enterprises may suffer enormous lose and damage. While corporations are much more dependent upon the Internet, the reliability of network cannot be guaranteed from failure-proof. Viewing this, the world-leading PCM launches the series of King Pro to deliver mighty output power. King Pro is endowed with strong accommodation to net, and it will not contaminate net; in addition, King Pro is efficient at dealing with various complexity of loading so that it can ensure that the large-sized network and critical conducting appliances are operating with constancy, security, and stability.

Suppliers

Company
Product
Description
Supplier Links
Powercom KIN-1500APRM, 2U Rackmount 6Outlet 1500VA/900W - 3401-SF-19 - SFCable.com
Hayward, CA, USA
Powercom KIN-1500APRM, 2U Rackmount 6Outlet 1500VA/900W
3401-SF-19
Powercom KIN-1500APRM, 2U Rackmount 6Outlet 1500VA/900W 3401-SF-19
Most enterprises have resorted to the Internet to take care of business; however, once the Internet got disconnected due to problems of power, the enterprises may suffer enormous lose and damage. While corporations are much more dependent upon the Internet, the reliability of network cannot be guaranteed from failure-proof. Viewing this, the world-leading PCM launches the series of King Pro to deliver mighty output power. King Pro is endowed with strong accommodation to net, and it will not contaminate net; in addition, King Pro is efficient at dealing with various complexity of loading so that it can ensure that the large-sized network and critical conducting appliances are operating with constancy, security, and stability.

Most enterprises have resorted to the Internet to take care of business; however, once the Internet got disconnected due to problems of power, the enterprises may suffer enormous lose and damage. While corporations are much more dependent upon the Internet, the reliability of network cannot be guaranteed from failure-proof. Viewing this, the world-leading PCM launches the series of King Pro to deliver mighty output power. King Pro is endowed with strong accommodation to net, and it will not contaminate net; in addition, King Pro is efficient at dealing with various complexity of loading so that it can ensure that the large-sized network and critical conducting appliances are operating with constancy, security, and stability.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-19
Product Name Powercom KIN-1500APRM, 2U Rackmount 6Outlet 1500VA/900W
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10321 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details