SFCable.com Powercom KIN-1000AP, 1000VA, 4+1 Outlets 3401-SF-27

Description
Model Type KING PRO. Model Name KIN-1000AP. AC Input: AC Input Capacity on Battery 1000VA. AC Input Voltage (+/-) 25% at line input. AC Input Frequency 50 or 60 Hz+/-10% (auto sensing).
Description
Model Type KING PRO. Model Name KIN-1000AP. AC Input: AC Input Capacity on Battery 1000VA. AC Input Voltage (+/-) 25% at line input. AC Input Frequency 50 or 60 Hz+/-10% (auto sensing).

Suppliers

Company
Product
Description
Supplier Links
Powercom KIN-1000AP, 1000VA, 4+1 Outlets - 3401-SF-27 - SFCable.com
Hayward, CA, USA
Powercom KIN-1000AP, 1000VA, 4+1 Outlets
3401-SF-27
Powercom KIN-1000AP, 1000VA, 4+1 Outlets 3401-SF-27
Model Type KING PRO. Model Name KIN-1000AP. AC Input: AC Input Capacity on Battery 1000VA. AC Input Voltage (+/-) 25% at line input. AC Input Frequency 50 or 60 Hz+/-10% (auto sensing).

Model Type KING PRO. Model Name KIN-1000AP. AC Input: AC Input Capacity on Battery 1000VA. AC Input Voltage (+/-) 25% at line input. AC Input Frequency 50 or 60 Hz+/-10% (auto sensing).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-27
Product Name Powercom KIN-1000AP, 1000VA, 4+1 Outlets
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - AKKUTEC2420-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2875405 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.1 kVA
View Details