SFCable.com Powercom BNT-1000CS, 4UPS+2Surge 1000VA/600W 3401-SF-08

Description
Black Knight CS Series. USB port is capable of heavy communication within net, especially in large-sized network with stability and security.
Description
Black Knight CS Series. USB port is capable of heavy communication within net, especially in large-sized network with stability and security.

Suppliers

Company
Product
Description
Supplier Links
Powercom BNT-1000CS, 4UPS+2Surge 1000VA/600W - 3401-SF-08 - SFCable.com
Hayward, CA, USA
Powercom BNT-1000CS, 4UPS+2Surge 1000VA/600W
3401-SF-08
Powercom BNT-1000CS, 4UPS+2Surge 1000VA/600W 3401-SF-08
Black Knight CS Series. USB port is capable of heavy communication within net, especially in large-sized network with stability and security.

Black Knight CS Series. USB port is capable of heavy communication within net, especially in large-sized network with stability and security.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 3401-SF-08
Product Name Powercom BNT-1000CS, 4UPS+2Surge 1000VA/600W
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2420-8 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 7140152 - RS Components, Ltd.
Specs
Technology Line interactive
View Details