OMEGA Engineering, Inc. Flow Sensors - Industrial G2S15T42GMX

Description
TURBINE FLOW METERS: SENSOR, DIS
Request a Quote Datasheet
Description
TURBINE FLOW METERS: SENSOR, DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-G2S15T42GMX-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-G2S15T42GMX-ND
Flow Sensors - Industrial 5880-G2S15T42GMX-ND
TURBINE FLOW METERS: SENSOR, DIS

TURBINE FLOW METERS: SENSOR, DIS

Buy Now Datasheet
Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega - 33AK7919 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega
33AK7919
Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega 33AK7919
FLOW METER, LIQUID, 102BAR, 10-100GPM; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:102bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:0.75%; Port Size:1.5"; Product Range:FLOMEC G2 Series RoHS Compliant: Yes

FLOW METER, LIQUID, 102BAR, 10-100GPM; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:102bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:0.75%; Port Size:1.5"; Product Range:FLOMEC G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-G2S15T42GMX-ND 33AK7919
Product Name Flow Sensors - Industrial Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega
Operating Temperature -40 to 250 F (-40 to 121 C)
Process Media Type Liquid Liquid
Product Standards RoHS
Operating Pressure 1479 psi (1041 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details