OMEGA Engineering, Inc. Flow Sensors - Industrial G2S15TH9GMX

Description
TURBINE FLOW METERS: SENSOR WITH
Request a Quote Datasheet
Description
TURBINE FLOW METERS: SENSOR WITH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-G2S15TH9GMX-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-G2S15TH9GMX-ND
Flow Sensors - Industrial 5880-G2S15TH9GMX-ND
TURBINE FLOW METERS: SENSOR WITH

TURBINE FLOW METERS: SENSOR WITH

Buy Now Datasheet
Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega - 33AK7917 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega
33AK7917
Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega 33AK7917
FLOW METER, LIQUID, 102BAR, 10-100GPM; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:102bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:0.75%; Port Size:1.5"; Product Range:FLOMEC G2 Series RoHS Compliant: Yes

FLOW METER, LIQUID, 102BAR, 10-100GPM; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:102bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:0.75%; Port Size:1.5"; Product Range:FLOMEC G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-G2S15TH9GMX-ND 33AK7917
Product Name Flow Sensors - Industrial Flow Meter, Liquid, 102Bar, 10-100Gpm; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 1479 psi (1041 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - FPIP5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
VNS Compact Electromagnetic Flow Sensors -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Media Temperature 32 to 104 F (0 to 40 C)
View Details
Flow Sensors - 5100565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0035 to 0.0212 SCFM (0.0060 to 0.0360 m³/hr)
View Details
Measurement - Flow - paddlewheel-sensors - 159001308 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details