The Flow Meter, part number 77AH0915, is designed for measuring water flow rates ranging from 0.22 to 22 gallons per minute (GPM) with a maximum operating pressure of 150 psi. It operates at a supply voltage of 24V and has an accuracy of 1.5% of the reading. The meter features a cast bronze body that meets AWWA specifications and includes union end couplings for easy servicing. This model utilizes a Hall-effect sensor for pulse output, which allows for field-adjustable pulse rates without the need for special tools. The maximum operating temperature is 90°C (194°F), and the standard cable length is 3.7 meters (12 feet), with a maximum length of 610 meters (2000 feet) available. The product is suitable for applications requiring reliable flow measurement in low-quality water.
HOT WATER METER, LIQUID, 0.22 GP
FLOW METER, 0.22-22GPM, 150PSI, 24V; Flow Rate Min:0.22GPM (US); Flow Rate Max:22GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:1.5%; Port Size:0.75"; Product Range:FTB8000HW Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 5880-FTB8007HW-PT-ND | 77AH0915 |
| Product Name | Flow Sensors - Industrial | Flow Meter, 0.22-22Gpm, 150Psi, 24V; Flow Rate Min Omega |
| Operating Temperature | 194 F (90 C) | |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |