OMEGA Engineering, Inc. Vortex Flowmeter FV-500C

Description
• Custom Built to Order - CONSULT FLOW ENGINEERING • SSP (Spectral Signal Processing) Technology • Measures Steam, Gas, and Low Viscosity Liquids • Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis • New, Compact Amplifier Housing: Lighter, Small and Easier to Handle • No Start-Up Tuning • Low Flow Stability • Advanced Self-Diagnostics • No Moving Parts • Simultaneous Analog and Pulse Outputs (Pulse requires Display) • Status Output (Flow Switch Function) or Alarm Output • Configurable Through Local Display Interface • High Accuracy: ±0.75% of Reading (Liquid), ±1% of Reading (Gas, Steam)
Description
• Custom Built to Order - CONSULT FLOW ENGINEERING • SSP (Spectral Signal Processing) Technology • Measures Steam, Gas, and Low Viscosity Liquids • Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis • New, Compact Amplifier Housing: Lighter, Small and Easier to Handle • No Start-Up Tuning • Low Flow Stability • Advanced Self-Diagnostics • No Moving Parts • Simultaneous Analog and Pulse Outputs (Pulse requires Display) • Status Output (Flow Switch Function) or Alarm Output • Configurable Through Local Display Interface • High Accuracy: ±0.75% of Reading (Liquid), ±1% of Reading (Gas, Steam)

Suppliers

Company
Product
Description
Supplier Links
Vortex Flowmeter - FV-500C - OMEGA Engineering, Inc.
Norwalk, CT, USA
Vortex Flowmeter
FV-500C
Vortex Flowmeter FV-500C
• Custom Built to Order - CONSULT FLOW ENGINEERING • SSP (Spectral Signal Processing) Technology • Measures Steam, Gas, and Low Viscosity Liquids • Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis • New, Compact Amplifier Housing: Lighter, Small and Easier to Handle • No Start-Up Tuning • Low Flow Stability • Advanced Self-Diagnostics • No Moving Parts • Simultaneous Analog and Pulse Outputs (Pulse requires Display) • Status Output (Flow Switch Function) or Alarm Output • Configurable Through Local Display Interface • High Accuracy: ±0.75% of Reading (Liquid), ±1% of Reading (Gas, Steam)

•

Custom Built to Order - CONSULT FLOW ENGINEERING

•

SSP (Spectral Signal Processing) Technology

•

Measures Steam, Gas, and Low Viscosity Liquids

•

Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis

•

New, Compact Amplifier Housing: Lighter, Small and Easier to Handle

•

No Start-Up Tuning

•

Low Flow Stability

•

Advanced Self-Diagnostics

•

No Moving Parts

•

Simultaneous Analog and Pulse Outputs (Pulse requires Display)

•

Status Output (Flow Switch Function) or Alarm Output

•

Configurable Through Local Display Interface

•

High Accuracy: ±0.75% of Reading (Liquid), ±1% of Reading (Gas, Steam)
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FV-500C
Product Name Vortex Flowmeter
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable
Additional Variables Measured Temperature
Approvals NIST
Operating Temperature -40 to 500 F (-40 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2888258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details