OMEGA Engineering, Inc. Flow Sensors - Industrial G2S10TH9GMX

Description
TURBINE FLOW METERS: SENSOR WITH
Request a Quote Datasheet
Description
TURBINE FLOW METERS: SENSOR WITH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-G2S10TH9GMX-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-G2S10TH9GMX-ND
Flow Sensors - Industrial 5880-G2S10TH9GMX-ND
TURBINE FLOW METERS: SENSOR WITH

TURBINE FLOW METERS: SENSOR WITH

Buy Now Datasheet
Flow Meter, Liquid, 102Bar, 5-50Gpm; Flow Rate Min Omega - 33AK7914 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, Liquid, 102Bar, 5-50Gpm; Flow Rate Min Omega
33AK7914
Flow Meter, Liquid, 102Bar, 5-50Gpm; Flow Rate Min Omega 33AK7914
FLOW METER, LIQUID, 102BAR, 5-50GPM; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:102bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:1"; Product Range:FLOMEC G2 Series RoHS Compliant: Yes

FLOW METER, LIQUID, 102BAR, 5-50GPM; Flow Rate Min:5GPM (US); Flow Rate Max:50GPM (US); Pressure Max:102bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:1"; Product Range:FLOMEC G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-G2S10TH9GMX-ND 33AK7914
Product Name Flow Sensors - Industrial Flow Meter, Liquid, 102Bar, 5-50Gpm; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 1479 psi (1041 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
PETRO 3003 CHEM - chemical-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 2.64 to 264.00 GPM (10 to 1000 L/min)
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details